Vishay Intertechnology, Inc. RES 2.8K OHM 1/20W 1% AXIAL RN50C2801FBSL

Description
RES 2.8Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.8Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 1/20W 1% AXIAL - RN50C2801FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 1/20W 1% AXIAL
RN50C2801FBSL
RES 2.8K OHM 1/20W 1% AXIAL RN50C2801FBSL
RES 2.8Kohm 1/20W 1% AXIAL

RES 2.8Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2801FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2801FBSL-ND
Through Hole Resistors RN50C2801FBSL-ND
2.8 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.8 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2801FBSL RN50C2801FBSL-ND
Product Name RES 2.8K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers