Vishay Intertechnology, Inc. RES MIL 280 OHM 1% 1/20W RN50C2800FRE6

Description
RES MIL 280ohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 280ohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 280 OHM 1% 1/20W - RN50C2800FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 280 OHM 1% 1/20W
RN50C2800FRE6
RES MIL 280 OHM 1% 1/20W RN50C2800FRE6
RES MIL 280ohm 1% 1/20W

RES MIL 280ohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C2800FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2800FRE6-ND
Through Hole Resistors RN50C2800FRE6-ND
280 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

280 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2800FRE6 RN50C2800FRE6-ND
Product Name RES MIL 280 OHM 1% 1/20W Through Hole Resistors
Resistance Range 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details