Vishay Intertechnology, Inc. RES 27.4K OHM 1/20W 1% AXIAL RN50C2742FRSL

Description
RES 27.4Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 27.4Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/20W 1% AXIAL - RN50C2742FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/20W 1% AXIAL
RN50C2742FRSL
RES 27.4K OHM 1/20W 1% AXIAL RN50C2742FRSL
RES 27.4Kohm 1/20W 1% AXIAL

RES 27.4Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2742FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2742FRSL-ND
Through Hole Resistors RN50C2742FRSL-ND
27.4 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

27.4 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2742FRSL RN50C2742FRSL-ND
Product Name RES 27.4K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details