Vishay Intertechnology, Inc. RES MIL 274 OHM 1% 1/20W RN50C2740FRE6

Description
RES MIL 274ohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 274ohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 274 OHM 1% 1/20W - RN50C2740FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 274 OHM 1% 1/20W
RN50C2740FRE6
RES MIL 274 OHM 1% 1/20W RN50C2740FRE6
RES MIL 274ohm 1% 1/20W

RES MIL 274ohm 1% 1/20W

Supplier's Site
Through Hole Resistors - 541-RN50C2740FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN50C2740FRE6TR-ND
Through Hole Resistors 541-RN50C2740FRE6TR-ND
274 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

274 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,274Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5874 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,274Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5874
Resistor,metal Film,274Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5874
Resistor,Metal Film,274Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,274Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C2740FRE6 541-RN50C2740FRE6TR-ND 54C5874
Product Name RES MIL 274 OHM 1% 1/20W Through Hole Resistors Resistor,metal Film,274Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Resistance Range 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers