Vishay Intertechnology, Inc. RES 274 OHM 1/20W 1% AXIAL RN50C2740FB14

Description
RES 274ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 274ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 1/20W 1% AXIAL - RN50C2740FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1/20W 1% AXIAL
RN50C2740FB14
RES 274 OHM 1/20W 1% AXIAL RN50C2740FB14
RES 274ohm 1/20W 1% AXIAL

RES 274ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2740FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2740FB14-ND
Through Hole Resistors RN50C2740FB14-ND
274 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

274 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,274Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5872 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,274Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5872
Resistor,metal Film,274Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5872
Resistor,Metal Film,274Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,274Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C2740FB14 RN50C2740FB14-ND 54C5872
Product Name RES 274 OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,274Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers