Vishay Intertechnology, Inc. RES 270 OHM 1/20W .1% AXIAL RN50C2700BRE6

Description
RES 270ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 270ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1/20W .1% AXIAL - RN50C2700BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/20W .1% AXIAL
RN50C2700BRE6
RES 270 OHM 1/20W .1% AXIAL RN50C2700BRE6
RES 270ohm 1/20W .1% AXIAL

RES 270ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2700BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2700BRE6-ND
Through Hole Resistors RN50C2700BRE6-ND
270 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

270 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2700BRE6 RN50C2700BRE6-ND
Product Name RES 270 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details