Vishay Intertechnology, Inc. RES 270 OHM 1/20W .1% AXIAL RN50C2700BB14

Description
RES 270ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 270ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1/20W .1% AXIAL - RN50C2700BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/20W .1% AXIAL
RN50C2700BB14
RES 270 OHM 1/20W .1% AXIAL RN50C2700BB14
RES 270ohm 1/20W .1% AXIAL

RES 270ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2700BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2700BB14-ND
Through Hole Resistors RN50C2700BB14-ND
270 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

270 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2700BB14 RN50C2700BB14-ND
Product Name RES 270 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details