Vishay Intertechnology, Inc. RES MIL 2.67K OHM 1% 1/20W RN50C2671FRE6

Description
RES MIL 2.67Kohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 2.67Kohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 2.67K OHM 1% 1/20W - RN50C2671FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 2.67K OHM 1% 1/20W
RN50C2671FRE6
RES MIL 2.67K OHM 1% 1/20W RN50C2671FRE6
RES MIL 2.67Kohm 1% 1/20W

RES MIL 2.67Kohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C2671FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2671FRE6-ND
Through Hole Resistors RN50C2671FRE6-ND
2.67 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.67 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.67Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5855 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.67Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5855
Resistor,metal Film,2.67Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5855
Resistor,Metal Film,2.67KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,2.67KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C2671FRE6 RN50C2671FRE6-ND 54C5855
Product Name RES MIL 2.67K OHM 1% 1/20W Through Hole Resistors Resistor,metal Film,2.67Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Resistance Range 2670 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers