Vishay Intertechnology, Inc. RES 2.67K OHM 1/20W 1% AXIAL RN50C2671FBSL

Description
RES 2.67Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.67Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 1/20W 1% AXIAL - RN50C2671FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1/20W 1% AXIAL
RN50C2671FBSL
RES 2.67K OHM 1/20W 1% AXIAL RN50C2671FBSL
RES 2.67Kohm 1/20W 1% AXIAL

RES 2.67Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2671FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2671FBSL-ND
Through Hole Resistors RN50C2671FBSL-ND
2.67 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.67 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2671FBSL RN50C2671FBSL-ND
Product Name RES 2.67K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2670 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details