Vishay Intertechnology, Inc. RES 267 OHM 1/20W 1% AXIAL RN50C2670FRSL

Description
RES 267ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 267ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 1/20W 1% AXIAL - RN50C2670FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1/20W 1% AXIAL
RN50C2670FRSL
RES 267 OHM 1/20W 1% AXIAL RN50C2670FRSL
RES 267ohm 1/20W 1% AXIAL

RES 267ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2670FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2670FRSL-ND
Through Hole Resistors RN50C2670FRSL-ND
267 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

267 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2670FRSL RN50C2670FRSL-ND
Product Name RES 267 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers