Vishay Intertechnology, Inc. RES 26.1K OHM 1/20W 1% AXIAL RN50C2612FRSL

Description
RES 26.1Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.1Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1K OHM 1/20W 1% AXIAL - RN50C2612FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1/20W 1% AXIAL
RN50C2612FRSL
RES 26.1K OHM 1/20W 1% AXIAL RN50C2612FRSL
RES 26.1Kohm 1/20W 1% AXIAL

RES 26.1Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2612FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2612FRSL-ND
Through Hole Resistors RN50C2612FRSL-ND
26.1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

26.1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2612FRSL RN50C2612FRSL-ND
Product Name RES 26.1K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details