Vishay Intertechnology, Inc. RES 26.1K OHM 1/20W 1% AXIAL RN50C2612FBSL

Description
RES 26.1Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.1Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1K OHM 1/20W 1% AXIAL - RN50C2612FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1/20W 1% AXIAL
RN50C2612FBSL
RES 26.1K OHM 1/20W 1% AXIAL RN50C2612FBSL
RES 26.1Kohm 1/20W 1% AXIAL

RES 26.1Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2612FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2612FBSL-ND
Through Hole Resistors RN50C2612FBSL-ND
26.1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

26.1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2612FBSL RN50C2612FBSL-ND
Product Name RES 26.1K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers