Vishay Intertechnology, Inc. RES 2.61K OHM 1/20W 1% AXIAL RN50C2611FBSL

Description
RES 2.61Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.61Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1/20W 1% AXIAL - RN50C2611FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/20W 1% AXIAL
RN50C2611FBSL
RES 2.61K OHM 1/20W 1% AXIAL RN50C2611FBSL
RES 2.61Kohm 1/20W 1% AXIAL

RES 2.61Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2611FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2611FBSL-ND
Through Hole Resistors RN50C2611FBSL-ND
2.61 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.61 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2611FBSL RN50C2611FBSL-ND
Product Name RES 2.61K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2610 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details