Vishay Intertechnology, Inc. RES 261 OHM 1/20W 1% AXIAL RN50C2610FB14

Description
RES 261ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 261ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 1/20W 1% AXIAL - RN50C2610FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1/20W 1% AXIAL
RN50C2610FB14
RES 261 OHM 1/20W 1% AXIAL RN50C2610FB14
RES 261ohm 1/20W 1% AXIAL

RES 261ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2610FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2610FB14-ND
Through Hole Resistors RN50C2610FB14-ND
261 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

261 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2610FB14 RN50C2610FB14-ND
Product Name RES 261 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details