Vishay Intertechnology, Inc. RES 25.5K OHM 1/20W 1% AXIAL RN50C2552FRSL

Description
RES 25.5Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 25.5Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM 1/20W 1% AXIAL - RN50C2552FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 1/20W 1% AXIAL
RN50C2552FRSL
RES 25.5K OHM 1/20W 1% AXIAL RN50C2552FRSL
RES 25.5Kohm 1/20W 1% AXIAL

RES 25.5Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2552FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2552FRSL-ND
Through Hole Resistors RN50C2552FRSL-ND
25.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

25.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2552FRSL RN50C2552FRSL-ND
Product Name RES 25.5K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details