Vishay Intertechnology, Inc. RES MIL 25.5K OHM 1% 1/20W RN50C2552FRE6

Description
RES MIL 25.5Kohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 25.5Kohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 25.5K OHM 1% 1/20W - RN50C2552FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 25.5K OHM 1% 1/20W
RN50C2552FRE6
RES MIL 25.5K OHM 1% 1/20W RN50C2552FRE6
RES MIL 25.5Kohm 1% 1/20W

RES MIL 25.5Kohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C2552FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2552FRE6-ND
Through Hole Resistors RN50C2552FRE6-ND
25.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

25.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,25.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5829 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,25.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5829
Resistor,metal Film,25.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5829
Resistor,Metal Film,25.5KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,25.5KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C2552FRE6 RN50C2552FRE6-ND 54C5829
Product Name RES MIL 25.5K OHM 1% 1/20W Through Hole Resistors Resistor,metal Film,25.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Resistance Range 25500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers