Vishay Intertechnology, Inc. Res Metal Film 2.55K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk RN50C2551FB14

Description
Res Metal Film 2.55K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 2.55K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.55K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk - RN50C2551FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.55K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk
RN50C2551FB14
Res Metal Film 2.55K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk RN50C2551FB14
Res Metal Film 2.55K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 2.55K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN50C2551FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2551FB14-ND
Through Hole Resistors RN50C2551FB14-ND
2.55 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.55 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.55Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5821 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.55Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5821
Resistor,metal Film,2.55Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5821
Resistor,Metal Film,2.55KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,2.55KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C2551FB14 RN50C2551FB14-ND 54C5821
Product Name Res Metal Film 2.55K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,2.55Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers