Vishay Intertechnology, Inc. RES 255 OHM 1/20W 1% AXIAL RN50C2550FBSL

Description
RES 255ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 255ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255 OHM 1/20W 1% AXIAL - RN50C2550FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 1/20W 1% AXIAL
RN50C2550FBSL
RES 255 OHM 1/20W 1% AXIAL RN50C2550FBSL
RES 255ohm 1/20W 1% AXIAL

RES 255ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2550FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2550FBSL-ND
Through Hole Resistors RN50C2550FBSL-ND
255 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

255 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2550FBSL RN50C2550FBSL-ND
Product Name RES 255 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255 ohms 255 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details