Vishay Intertechnology, Inc. RES 25K OHM 1/20W 1% AXIAL RN50C2502FRE6

Description
RES 25Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 25Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25K OHM 1/20W 1% AXIAL - RN50C2502FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25K OHM 1/20W 1% AXIAL
RN50C2502FRE6
RES 25K OHM 1/20W 1% AXIAL RN50C2502FRE6
RES 25Kohm 1/20W 1% AXIAL

RES 25Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2502FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2502FRE6-ND
Through Hole Resistors RN50C2502FRE6-ND
25 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

25 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2502FRE6 RN50C2502FRE6-ND
Product Name RES 25K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers