Vishay Intertechnology, Inc. RES 250 OHM 1/20W 1% AXIAL RN50C2500FB14

Description
RES 250ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 250ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 1/20W 1% AXIAL - RN50C2500FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1/20W 1% AXIAL
RN50C2500FB14
RES 250 OHM 1/20W 1% AXIAL RN50C2500FB14
RES 250ohm 1/20W 1% AXIAL

RES 250ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2500FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2500FB14-ND
Through Hole Resistors RN50C2500FB14-ND
250 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

250 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2500FB14 RN50C2500FB14-ND
Product Name RES 250 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250 ohms 250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details