Vishay Intertechnology, Inc. RES MIL 24.9K OHM 1% 1/20W RN50C2492FRE6

Description
RES MIL 24.9Kohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 24.9Kohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 24.9K OHM 1% 1/20W - RN50C2492FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 24.9K OHM 1% 1/20W
RN50C2492FRE6
RES MIL 24.9K OHM 1% 1/20W RN50C2492FRE6
RES MIL 24.9Kohm 1% 1/20W

RES MIL 24.9Kohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C2492FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2492FRE6-ND
Through Hole Resistors RN50C2492FRE6-ND
24.9 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.9 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,24.9Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5810 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.9Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5810
Resistor,metal Film,24.9Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5810
Resistor,Metal Film,24.9KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,24.9KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C2492FRE6 RN50C2492FRE6-ND 54C5810
Product Name RES MIL 24.9K OHM 1% 1/20W Through Hole Resistors Resistor,metal Film,24.9Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Resistance Range 24900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details