Vishay Intertechnology, Inc. RES 248 OHM 1/20W .1% AXIAL RN50C2480BRE6

Description
RES 248ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 248ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 248 OHM 1/20W .1% AXIAL - RN50C2480BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 248 OHM 1/20W .1% AXIAL
RN50C2480BRE6
RES 248 OHM 1/20W .1% AXIAL RN50C2480BRE6
RES 248ohm 1/20W .1% AXIAL

RES 248ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2480BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2480BRE6-ND
Through Hole Resistors RN50C2480BRE6-ND
248 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

248 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2480BRE6 RN50C2480BRE6-ND
Product Name RES 248 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 248 ohms 248 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details