Vishay Intertechnology, Inc. Res Metal Film 243K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C2433FRE6

Description
Res Metal Film 243K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 243K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 243K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R - RN50C2433FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 243K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
RN50C2433FRE6
Res Metal Film 243K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C2433FRE6
Res Metal Film 243K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 243K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN50C2433FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2433FRE6-ND
Through Hole Resistors RN50C2433FRE6-ND
243 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

243 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2433FRE6 RN50C2433FRE6-ND
Product Name Res Metal Film 243K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers