Vishay Intertechnology, Inc. RES 243K OHM 1/20W .1% AXIAL RN50C2433BRE6

Description
RES 243Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 243Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243K OHM 1/20W .1% AXIAL - RN50C2433BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243K OHM 1/20W .1% AXIAL
RN50C2433BRE6
RES 243K OHM 1/20W .1% AXIAL RN50C2433BRE6
RES 243Kohm 1/20W .1% AXIAL

RES 243Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2433BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2433BRE6-ND
Through Hole Resistors RN50C2433BRE6-ND
243 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

243 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2433BRE6 RN50C2433BRE6-ND
Product Name RES 243K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756606 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details