Vishay Intertechnology, Inc. RES 243 OHM 1/20W 1% AXIAL RN50C2430FRSL

Description
RES 243ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 243ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1/20W 1% AXIAL - RN50C2430FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1/20W 1% AXIAL
RN50C2430FRSL
RES 243 OHM 1/20W 1% AXIAL RN50C2430FRSL
RES 243ohm 1/20W 1% AXIAL

RES 243ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2430FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2430FRSL-ND
Through Hole Resistors RN50C2430FRSL-ND
243 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

243 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2430FRSL RN50C2430FRSL-ND
Product Name RES 243 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 4757069 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers