Vishay Intertechnology, Inc. RES 240 OHM 1/20W .1% AXIAL RN50C2400BRSL

Description
RES 240ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 240ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 1/20W .1% AXIAL - RN50C2400BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1/20W .1% AXIAL
RN50C2400BRSL
RES 240 OHM 1/20W .1% AXIAL RN50C2400BRSL
RES 240ohm 1/20W .1% AXIAL

RES 240ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2400BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2400BRSL-ND
Through Hole Resistors RN50C2400BRSL-ND
240 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

240 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2400BRSL RN50C2400BRSL-ND
Product Name RES 240 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240 ohms 240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details