Vishay Intertechnology, Inc. RES 23.2 OHM 1/20W 1% AXIAL RN50C23R2FRSL

Description
RES 23.2ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.2ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2 OHM 1/20W 1% AXIAL - RN50C23R2FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 1/20W 1% AXIAL
RN50C23R2FRSL
RES 23.2 OHM 1/20W 1% AXIAL RN50C23R2FRSL
RES 23.2ohm 1/20W 1% AXIAL

RES 23.2ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C23R2FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C23R2FRSL-ND
Through Hole Resistors RN50C23R2FRSL-ND
23.2 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

23.2 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C23R2FRSL RN50C23R2FRSL-ND
Product Name RES 23.2 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.2 ohms 23.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details