Vishay Intertechnology, Inc. Through Hole Resistors RN50C2372FBSL

Description
23.7 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
23.7 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C2372FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2372FBSL-ND
Through Hole Resistors RN50C2372FBSL-ND
23.7 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

23.7 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 23.7K OHM 1/20W 1% AXIAL - RN50C2372FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1/20W 1% AXIAL
RN50C2372FBSL
RES 23.7K OHM 1/20W 1% AXIAL RN50C2372FBSL
RES 23.7Kohm 1/20W 1% AXIAL

RES 23.7Kohm 1/20W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN50C2372FBSL-ND RN50C2372FBSL
Product Name Through Hole Resistors RES 23.7K OHM 1/20W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers