Vishay Intertechnology, Inc. RES 2.37K OHM 1/20W 1% AXIAL RN50C2371FBSL

Description
RES 2.37Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.37Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 1/20W 1% AXIAL - RN50C2371FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 1/20W 1% AXIAL
RN50C2371FBSL
RES 2.37K OHM 1/20W 1% AXIAL RN50C2371FBSL
RES 2.37Kohm 1/20W 1% AXIAL

RES 2.37Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2371FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2371FBSL-ND
Through Hole Resistors RN50C2371FBSL-ND
2.37 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.37 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2371FBSL RN50C2371FBSL-ND
Product Name RES 2.37K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers