Vishay Intertechnology, Inc. RES 237 OHM 1/20W 1% AXIAL RN50C2370FRSL

Description
RES 237ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 237ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 1/20W 1% AXIAL - RN50C2370FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1/20W 1% AXIAL
RN50C2370FRSL
RES 237 OHM 1/20W 1% AXIAL RN50C2370FRSL
RES 237ohm 1/20W 1% AXIAL

RES 237ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2370FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2370FRSL-ND
Through Hole Resistors RN50C2370FRSL-ND
237 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

237 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2370FRSL RN50C2370FRSL-ND
Product Name RES 237 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers