Vishay Intertechnology, Inc. RES 237 OHM 1/20W 1% AXIAL RN50C2370FBSL

Description
RES 237ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 237ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 1/20W 1% AXIAL - RN50C2370FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1/20W 1% AXIAL
RN50C2370FBSL
RES 237 OHM 1/20W 1% AXIAL RN50C2370FBSL
RES 237ohm 1/20W 1% AXIAL

RES 237ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2370FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2370FBSL-ND
Through Hole Resistors RN50C2370FBSL-ND
237 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

237 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2370FBSL RN50C2370FBSL-ND
Product Name RES 237 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers