Vishay Intertechnology, Inc. Res Metal Film 232K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C2323FRE6

Description
Res Metal Film 232K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 232K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 232K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R - RN50C2323FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 232K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
RN50C2323FRE6
Res Metal Film 232K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C2323FRE6
Res Metal Film 232K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 232K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN50C2323FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2323FRE6-ND
Through Hole Resistors RN50C2323FRE6-ND
232 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

232 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,232Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C5767 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,232Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C5767
Resistor,metal Film,232Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C5767
Resistor,Metal Film,232KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,232KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C2323FRE6 RN50C2323FRE6-ND 54C5767
Product Name Res Metal Film 232K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,232Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details