Vishay Intertechnology, Inc. RES 23.2K OHM 1/20W 1% AXIAL RN50C2322FBSL

Description
RES 23.2Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.2Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1/20W 1% AXIAL - RN50C2322FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/20W 1% AXIAL
RN50C2322FBSL
RES 23.2K OHM 1/20W 1% AXIAL RN50C2322FBSL
RES 23.2Kohm 1/20W 1% AXIAL

RES 23.2Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2322FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2322FBSL-ND
Through Hole Resistors RN50C2322FBSL-ND
23.2 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

23.2 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2322FBSL RN50C2322FBSL-ND
Product Name RES 23.2K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers