Vishay Intertechnology, Inc. METAL FILM,1/20W,232,1%,50PPM,BULK RN50C2320FB14

Description
METAL FILM,1/20W,232,1%,50 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/20W,232,1%,50 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/20W,232,1%,50PPM,BULK - RN50C2320FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/20W,232,1%,50PPM,BULK
RN50C2320FB14
METAL FILM,1/20W,232,1%,50PPM,BULK RN50C2320FB14
METAL FILM,1/20W,232,1%,50 PPM,BULK

METAL FILM,1/20W,232,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN50C2320FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2320FB14-ND
Through Hole Resistors RN50C2320FB14-ND
232 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

232 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,232Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5755 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,232Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5755
Resistor,metal Film,232Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5755
Resistor,Metal Film,232Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,232Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C2320FB14 RN50C2320FB14-ND 54C5755
Product Name METAL FILM,1/20W,232,1%,50PPM,BULK Through Hole Resistors Resistor,metal Film,232Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details