Vishay Intertechnology, Inc. RES 22.1 OHM 1/20W 1% AXIAL RN50C22R1FRE6

Description
RES 22.1ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.1ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1/20W 1% AXIAL - RN50C22R1FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1/20W 1% AXIAL
RN50C22R1FRE6
RES 22.1 OHM 1/20W 1% AXIAL RN50C22R1FRE6
RES 22.1ohm 1/20W 1% AXIAL

RES 22.1ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C22R1FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C22R1FRE6-ND
Through Hole Resistors RN50C22R1FRE6-ND
22.1 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22.1 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C22R1FRE6 RN50C22R1FRE6-ND
Product Name RES 22.1 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers