Vishay Intertechnology, Inc. Res Metal Film 226K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C2263FRE6

Description
Res Metal Film 226K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 226K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 226K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R - RN50C2263FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 226K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
RN50C2263FRE6
Res Metal Film 226K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C2263FRE6
Res Metal Film 226K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 226K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN50C2263FRE6
Product Name Res Metal Film 226K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers