Vishay Intertechnology, Inc. RES 22.6K OHM 1/20W .1% AXIAL RN50C2262BRSL

Description
RES 22.6Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 22.6Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1/20W .1% AXIAL - RN50C2262BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1/20W .1% AXIAL
RN50C2262BRSL
RES 22.6K OHM 1/20W .1% AXIAL RN50C2262BRSL
RES 22.6Kohm 1/20W .1% AXIAL

RES 22.6Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2262BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2262BRSL-ND
Through Hole Resistors RN50C2262BRSL-ND
22.6 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22.6 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2262BRSL RN50C2262BRSL-ND
Product Name RES 22.6K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details