Vishay Intertechnology, Inc. RES 2.26K OHM 1/20W .1% AXIAL RN50C2261BRSL

Description
RES 2.26Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.26Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 1/20W .1% AXIAL - RN50C2261BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 1/20W .1% AXIAL
RN50C2261BRSL
RES 2.26K OHM 1/20W .1% AXIAL RN50C2261BRSL
RES 2.26Kohm 1/20W .1% AXIAL

RES 2.26Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2261BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2261BRSL-ND
Through Hole Resistors RN50C2261BRSL-ND
2.26 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.26 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2261BRSL RN50C2261BRSL-ND
Product Name RES 2.26K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2260 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers