Vishay Intertechnology, Inc. RES 226 OHM 1/20W 1% AXIAL RN50C2260FBSL

Description
RES 226ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 226ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 1/20W 1% AXIAL - RN50C2260FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1/20W 1% AXIAL
RN50C2260FBSL
RES 226 OHM 1/20W 1% AXIAL RN50C2260FBSL
RES 226ohm 1/20W 1% AXIAL

RES 226ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2260FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2260FBSL-ND
Through Hole Resistors RN50C2260FBSL-ND
226 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

226 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2260FBSL RN50C2260FBSL-ND
Product Name RES 226 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers