Vishay Intertechnology, Inc. RES 22.1K OHM 1/20W 1% AXIAL RN50C2212FBSL

Description
RES 22.1Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.1Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1/20W 1% AXIAL - RN50C2212FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/20W 1% AXIAL
RN50C2212FBSL
RES 22.1K OHM 1/20W 1% AXIAL RN50C2212FBSL
RES 22.1Kohm 1/20W 1% AXIAL

RES 22.1Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2212FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2212FBSL-ND
Through Hole Resistors RN50C2212FBSL-ND
22.1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22.1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2212FBSL RN50C2212FBSL-ND
Product Name RES 22.1K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details