Vishay Intertechnology, Inc. RES 2.21K OHM 1/20W 1% AXIAL RN50C2211FRSL

Description
RES 2.21Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.21Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1/20W 1% AXIAL - RN50C2211FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/20W 1% AXIAL
RN50C2211FRSL
RES 2.21K OHM 1/20W 1% AXIAL RN50C2211FRSL
RES 2.21Kohm 1/20W 1% AXIAL

RES 2.21Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2211FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2211FRSL-ND
Through Hole Resistors RN50C2211FRSL-ND
2.21 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.21 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2211FRSL RN50C2211FRSL-ND
Product Name RES 2.21K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details