Vishay Intertechnology, Inc. RES 221 OHM 1/20W 1% AXIAL RN50C2210FRSL

Description
RES 221ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 221ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1/20W 1% AXIAL - RN50C2210FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/20W 1% AXIAL
RN50C2210FRSL
RES 221 OHM 1/20W 1% AXIAL RN50C2210FRSL
RES 221ohm 1/20W 1% AXIAL

RES 221ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2210FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2210FRSL-ND
Through Hole Resistors RN50C2210FRSL-ND
221 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

221 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2210FRSL RN50C2210FRSL-ND
Product Name RES 221 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details