Vishay Intertechnology, Inc. RES 21.5 OHM 1/20W 1% AXIAL RN50C21R5FBSL

Description
RES 21.5ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 21.5ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5 OHM 1/20W 1% AXIAL - RN50C21R5FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 1/20W 1% AXIAL
RN50C21R5FBSL
RES 21.5 OHM 1/20W 1% AXIAL RN50C21R5FBSL
RES 21.5ohm 1/20W 1% AXIAL

RES 21.5ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C21R5FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C21R5FBSL-ND
Through Hole Resistors RN50C21R5FBSL-ND
21.5 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

21.5 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C21R5FBSL RN50C21R5FBSL-ND
Product Name RES 21.5 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21.5 ohms 21.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers