Vishay Intertechnology, Inc. Metal Film Resistors - RN50C2151FB14

Description
Metal Film Resistors - Through Hole 1/20watt 2.15Kohms 1% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/20watt 2.15Kohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN50C2151FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN50C2151FB14
Metal Film Resistors - RN50C2151FB14
Metal Film Resistors - Through Hole 1/20watt 2.15Kohms 1% 50ppm

Metal Film Resistors - Through Hole 1/20watt 2.15Kohms 1% 50ppm

Supplier's Site
Through Hole Resistors - RN50C2151FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2151FB14-ND
Through Hole Resistors RN50C2151FB14-ND
2.15 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.15 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2151FB14 RN50C2151FB14-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 2150 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details