Vishay Intertechnology, Inc. RES MIL 215 OHM 1% 1/20W RN50C2150FRE6

Description
RES MIL 215ohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 215ohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 215 OHM 1% 1/20W - RN50C2150FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 215 OHM 1% 1/20W
RN50C2150FRE6
RES MIL 215 OHM 1% 1/20W RN50C2150FRE6
RES MIL 215ohm 1% 1/20W

RES MIL 215ohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C2150FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2150FRE6-ND
Through Hole Resistors RN50C2150FRE6-ND
215 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

215 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,215Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5691 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,215Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5691
Resistor,metal Film,215Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5691
Resistor,Metal Film,215Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,215Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C2150FRE6 RN50C2150FRE6-ND 54C5691
Product Name RES MIL 215 OHM 1% 1/20W Through Hole Resistors Resistor,metal Film,215Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Resistance Range 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details