Vishay Intertechnology, Inc. RES 215 OHM 1/20W 1% AXIAL RN50C2150FBSL

Description
RES 215ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 215ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 1/20W 1% AXIAL - RN50C2150FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1/20W 1% AXIAL
RN50C2150FBSL
RES 215 OHM 1/20W 1% AXIAL RN50C2150FBSL
RES 215ohm 1/20W 1% AXIAL

RES 215ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2150FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2150FBSL-ND
Through Hole Resistors RN50C2150FBSL-ND
215 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

215 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2150FBSL RN50C2150FBSL-ND
Product Name RES 215 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers