Vishay Intertechnology, Inc. RES 215 OHM 1/20W 1% AXIAL RN50C2150FB14

Description
RES 215ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 215ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 1/20W 1% AXIAL - RN50C2150FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1/20W 1% AXIAL
RN50C2150FB14
RES 215 OHM 1/20W 1% AXIAL RN50C2150FB14
RES 215ohm 1/20W 1% AXIAL

RES 215ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2150FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2150FB14-ND
Through Hole Resistors RN50C2150FB14-ND
215 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

215 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2150FB14 RN50C2150FB14-ND
Product Name RES 215 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers