Vishay Intertechnology, Inc. Metal Film Resistors - RN50C2101FRE6

Description
Metal Film Resistors - Through Hole 1/20watt 2.1Kohms 1% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/20watt 2.1Kohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN50C2101FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN50C2101FRE6
Metal Film Resistors - RN50C2101FRE6
Metal Film Resistors - Through Hole 1/20watt 2.1Kohms 1% 50ppm

Metal Film Resistors - Through Hole 1/20watt 2.1Kohms 1% 50ppm

Supplier's Site
Through Hole Resistors - RN50C2101FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2101FRE6-ND
Through Hole Resistors RN50C2101FRE6-ND
2.1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.1Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5682 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.1Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5682
Resistor,metal Film,2.1Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5682
Resistor,Metal Film,2.1KOhms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,2.1KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C2101FRE6 RN50C2101FRE6-ND 54C5682
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,2.1Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 2100 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers