Vishay Intertechnology, Inc. Vishay/DaleRES MIL 20.0 OHM 1% 1/20W RN50C20R0FRE6

Description
Vishay/DaleRES MIL 20.0ohm 1% 1/20W
Request a Quote Datasheet
Description
Vishay/DaleRES MIL 20.0ohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES MIL 20.0 OHM 1% 1/20W - RN50C20R0FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES MIL 20.0 OHM 1% 1/20W
RN50C20R0FRE6
Vishay/DaleRES MIL 20.0 OHM 1% 1/20W RN50C20R0FRE6
Vishay/DaleRES MIL 20.0ohm 1% 1/20W

Vishay/DaleRES MIL 20.0ohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C20R0FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C20R0FRE6-ND
Through Hole Resistors RN50C20R0FRE6-ND
20 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,20Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5641 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5641
Resistor,metal Film,20Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5641
Resistor,Metal Film,20Ohms,200WV,1+ /-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,20Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C20R0FRE6 RN50C20R0FRE6-ND 54C5641
Product Name Vishay/DaleRES MIL 20.0 OHM 1% 1/20W Through Hole Resistors Resistor,metal Film,20Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Resistance Range 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers