Vishay Intertechnology, Inc. RES 20.5K OHM 1/20W 1% AXIAL RN50C2052FRSL

Description
RES 20.5Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 20.5Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5K OHM 1/20W 1% AXIAL - RN50C2052FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/20W 1% AXIAL
RN50C2052FRSL
RES 20.5K OHM 1/20W 1% AXIAL RN50C2052FRSL
RES 20.5Kohm 1/20W 1% AXIAL

RES 20.5Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2052FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2052FRSL-ND
Through Hole Resistors RN50C2052FRSL-ND
20.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2052FRSL RN50C2052FRSL-ND
Product Name RES 20.5K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers